EN
  • EN
  • DE

MAX5934AEEE+

Part No MAX5934AEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 80V N-Channel Positive Voltage 16-Pin QSOP / IC HOT-SWAP CONTROLLER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Operating Supply Voltage 9 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.4mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins FB1, FB2, (/LATCH, RETRY), ON, POL_SOL, PWRGD1, PWRGD2, PWRGD3, TIMER
Win Source Part Number 786597-MAX5934AEEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5934A
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5934AEEE+ CAD Model

Description

Maxim Integrated MAX5934AEEE+ Product Overview

The Maxim Integrated MAX5934AEEE+ is a high-performance, quad Ethernet power-sourcing equipment (PSE) controller designed for use in Power over Ethernet (PoE) applications. This sophisticated IC is capable of delivering power to PoE-enabled devices through Ethernet cables, making it an ideal solution for networked devices such as IP cameras, wireless access points, and VoIP phones.

The MAX5934AEEE+ operates in accordance with the IEEE 802.3af/at standards, ensuring compatibility with a wide range of powered devices (PDs). It is capable of providing up to 30 watts of power per port, which is sufficient for most PoE applications. This PSE controller is designed with robust features to protect against overcurrent, overvoltage, and under-voltage conditions, ensuring reliable operation and safety for both the power source equipment and the connected devices.

One of the key features of the MAX5934AEEE+ is its support for autonomous operation. This allows the PSE controller to operate without the need for complex software control, simplifying the design and reducing system costs. Additionally, the device includes an I²C-compatible serial interface, which provides system designers with the capability to program and monitor the operation of the PSE controller for more advanced applications.

The MAX5934AEEE+ is housed in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can perform reliably in a variety of environmental conditions.

For engineers and system integrators looking to implement PoE solutions, the MAX5934AEEE+ offers a balance of performance, ease of use, and reliability. Its compliance with PoE standards, combined with sophisticated protection features and programmability, makes it a versatile choice for powering a broad array of Ethernet-connected devices in modern network infrastructures.

Overall, the Maxim Integrated MAX5934AEEE+ is a robust and efficient solution for managing power delivery over Ethernet networks, and its integration into PoE systems helps streamline the deployment of networked devices while reducing the need for additional power cabling and outlets.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1636 $54.9816
14+ $7.5189 $105.2646
21+ $7.2839 $152.9619
29+ $7.0490 $204.4210
37+ $6.8140 $252.1180
50+ $6.1091 $305.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess