EN
  • EN
  • DE

MAX5948AESA+T

Part No MAX5948AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Programmable Features Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 700μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Family Part Number MAX5948
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704837-MAX5948AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5948AESA+T CAD Model

Description

Maxim Integrated MAX5948AESA+T Product Overview

The MAX5948AESA+T from Maxim Integrated is a high-performance, quad, hot-swap Power-Source Selector designed to provide seamless power management and distribution in complex systems. It is a versatile and reliable solution for applications requiring multiple power sources, such as servers, data centers, communication equipment, and industrial systems.

This advanced component is available in a compact 16-pin NSOIC package, making it a space-efficient choice for densely packed circuit boards. The MAX5948AESA+T is designed to handle power selection from up to four different sources, ensuring that the most suitable power source is utilized for optimal system performance and reliability.

Key Features of the MAX5948AESA+T

  • Quad Power-Source Inputs: The device supports up to four power sources, providing flexibility in power management and redundancy to ensure system uptime.
  • Automatic Switching: It automatically selects the highest priority power source without interruption, ensuring a seamless transition between sources.
  • Hot-Swap Capability: The MAX5948AESA+T allows for the safe insertion and removal of cards from a live backplane, minimizing the risk of damage and system downtime.
  • Programmable Current Limit: The current limit can be set via an external resistor, providing protection against overcurrent conditions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating and ensure long-term reliability.
  • Undervoltage Lockout (UVLO): UVLO prevents the device from operating at dangerously low voltages, which could otherwise harm system components.
  • Glitch-Free Power-Up: The power-up sequence is designed to be glitch-free, avoiding voltage spikes that can cause system instability.

The MAX5948AESA+T is an excellent choice for designers looking for an efficient way to manage multiple power sources in their systems. With its robust feature set, this product ensures high system availability by providing seamless power source selection, hot-swap functionality, and comprehensive protection features. Maxim Integrated's commitment to quality and reliability makes the MAX5948AESA+T a smart choice for mission-critical applications where consistent performance is paramount.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9859 $59.7885
36+ $3.2710 $117.7560
55+ $3.1682 $174.2510
76+ $3.0665 $233.0540
98+ $2.9637 $290.4426
131+ $2.6577 $348.1587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess