EN
  • EN
  • DE

MAX6710GUT+T

Part No MAX6710GUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, 4.38V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705819-MAX6710GUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6710
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6710GUT+T CAD Model

Description

Overview of Maxim Integrated MAX6710GUT+T

The MAX6710GUT+T is a precision, quad voltage monitor from Maxim Integrated, designed to ensure the reliable operation of microprocessor (µP) systems. This compact component comes in a small SOT23-6 package, making it ideal for space-constrained applications where monitoring multiple voltages is essential for system stability and performance.

Key Features

  • Quad Voltage Monitoring: The device can monitor up to four supply voltages, which is critical for systems that require multiple voltage rails to function correctly.
  • Adjustable Voltage Thresholds: Users can set precise voltage thresholds for monitoring via external resistors, providing flexibility for different application requirements.
  • Low Power Consumption: With its low quiescent current, the MAX6710GUT+T is an energy-efficient solution that contributes to the overall power efficiency of the system it is monitoring.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets to be triggered by external events or user interaction, adding an extra layer of control.

Applications

The versatility of the MAX6710GUT+T makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Networking Equipment
  • Telecommunications Systems

Performance and Reliability

The MAX6710GUT+T is designed to deliver high performance and reliability. Its ability to accurately monitor multiple voltage rails ensures that systems are protected from undervoltage conditions, which can lead to data corruption, hardware damage, or system instability. The device's fast response time allows for quick system recovery and minimizes downtime in the event of a power anomaly.

Easy Integration

Integrating the MAX6710GUT+T into a design is straightforward, thanks to its small form factor and simple interface. The device's industry-standard package allows for easy soldering and compatibility with existing PCB layouts. Additionally, the need for minimal external components reduces the complexity of the design and helps speed up the time to market.

Overall, the MAX6710GUT+T from Maxim Integrated is an essential component for designers looking to incorporate robust voltage monitoring capabilities into their systems, ensuring operational integrity and enhancing the reliability of their products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6588 $58.0580
75+ $1.3611 $102.0825
115+ $1.3185 $151.6275
160+ $1.2760 $204.1600
205+ $1.2335 $252.8675
275+ $1.1059 $304.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess