EN
  • EN
  • DE

MAX5949BESA

Part No MAX5949BESA
Manufacturer Maxim Integrated
Description -48V Hot-Swap Controllers with External RSENSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214345-MAX5949BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5949BESA CAD Model

Description

Maxim Integrated MAX5949BESA Product Overview

The MAX5949BESA from Maxim Integrated is a robust, feature-rich integrated circuit designed for Power-over-Ethernet (PoE) applications. It is a part of the MAX5949 family of IEEE 802.3af-compliant Power-over-Ethernet Powered Device (PD) interfaces which offer a compact, high-performance solution for a wide range of PoE applications such as VoIP phones, wireless access points, network cameras, and other devices that can benefit from being powered over Ethernet cabling.

Key Features

  • IEEE 802.3af Compliance: The MAX5949BESA adheres to the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Pass MOSFET: This device includes an integrated pass MOSFET, which simplifies the design by reducing the number of external components required.
  • Programmable Current Limit: It offers a programmable current limit feature for enhanced control over the power management of the connected device.
  • High Thermal Performance: The MAX5949BESA is designed to operate efficiently with high thermal performance, making it suitable for environments with varying temperature conditions.
  • Signature Resistor Discharge: It includes a signature resistor discharge feature, which allows the PD to quickly disconnect from the power sourcing equipment when necessary.
  • Small Package: The device comes in an 8-pin SO package, making it ideal for space-constrained applications.

Applications

The MAX5949BESA is versatile and can be used in a variety of applications that require reliable power delivery over Ethernet cables. Its typical applications include:

  • VoIP Phones
  • IP Security Cameras
  • Wireless Network Access Points
  • Remote Monitoring Systems
  • Network-Attached Devices

Reliability and Protection

Maxim Integrated has designed the MAX5949BESA with several protection features to ensure reliable operation. These include over-temperature protection, under-voltage lockout, and over-current protection. The combination of these features with the robust design of the MAX5949BESA makes it a reliable choice for designers looking to integrate PoE capability into their products with minimal additional circuitry.

Overall, the MAX5949BESA represents a powerful solution for powering devices over Ethernet, offering ease of integration, compliance with industry standards, and the reliability that comes with Maxim Integrated's reputation for quality semiconductor products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess