EN
  • EN
  • DE

MAX5955AEEE+

Part No MAX5955AEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 1069606-MAX5955AEEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5955AEEE+ CAD Model

Description

Maxim Integrated MAX5955AEEE+ Product Overview

The MAX5955AEEE+ from Maxim Integrated is a high-performance, quad, IEEE 802.3af-compliant Power-over-Ethernet (PoE) power-sourcing equipment (PSE) controller. It is designed to facilitate the delivery of DC power along with data over Ethernet cabling to powered devices (PDs) such as IP phones, wireless access points, and network cameras. This integrated circuit is housed in a robust 16-lead QSOP package, making it an ideal solution for space-constrained applications.

The MAX5955AEEE+ provides a complete PSE solution by integrating the required control functions to detect and classify PDs according to IEEE 802.3af standards. It supports per-port power management, including current limiting, overload detection, and under/over-voltage protection. The device also features auto-restart functionality, ensuring reliable operation over a wide range of conditions.

Key Features:

  • IEEE 802.3af-Compliant PSE Controller
  • Quad-Port Operation for Multi-Channel Applications
  • Integrated Power MOSFETs for Each Port
  • Advanced Power Management with Programmable Current Limit
  • Auto-Restart and Fault Protection Features
  • Support for 2-Pair and 4-Pair Powering (Alternative A and B)
  • Robust 16-Lead QSOP Package

The device's interface is user-friendly, offering both serial and parallel control options. This flexibility allows for easy integration into a variety of network infrastructure designs. The MAX5955AEEE+ is capable of performing the necessary PD detection and classification required by the PoE standard, ensuring that only compatible devices receive power. This not only protects the PSE and PDs from potential damage but also ensures efficient power usage.

With its integrated features and high level of integration, the MAX5955AEEE+ reduces external component count, thereby minimizing system complexity and cost. It is an excellent choice for network administrators and system integrators looking to implement PoE capabilities in network switches, routers, and midspan injectors.

Overall, the Maxim Integrated MAX5955AEEE+ is a reliable and feature-packed solution for powering Ethernet devices over a single cable, streamlining the infrastructure and reducing installation costs while adhering to the stringent requirements of the IEEE 802.3af standard.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess