EN
  • EN
  • DE

LB11651H-MPB-E

Part No LB11651H-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM HSOP36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3 V to 5.25 V
Voltage - Load 8 V to 28 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 36-HSOP
Win Source Part Number 205970-LB11651H-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11651H-MPB-E CAD Model

Description

The LB11651H-MPB-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed for efficient control of brushless DC motors. It is tailored to meet the demands of a wide range of applications, including cooling fans, home appliances, and office automation equipment. With its compact and robust design, the LB11651H-MPB-E integrates multiple features to ensure reliable and smooth operation.

Key Features

  • Three-Phase Full-Wave Drive: The driver provides efficient control of brushless motors by employing a three-phase full-wave drive system, which ensures high efficiency and low noise operation.
  • Integrated Hall Sensor Amplifiers: Equipped with built-in amplifiers for Hall effect sensors, the LB11651H-MPB-E simplifies circuit design and reduces the need for external components.
  • Forward/Reverse Rotation Control: Users can easily switch between forward and reverse motor rotation, allowing for versatile application across different motor control scenarios.
  • Lock Protection and Automatic Restart: To prevent damage to the motor and the driver, the device features lock protection and an automatic restart function in case the motor becomes jammed or overloaded.
  • Soft Switching: The soft switching function minimizes electromagnetic interference (EMI) and acoustic noise, which is essential for applications sensitive to noise.

Applications

  • Cooling fans for computers and electronics
  • Home appliances such as air purifiers and refrigerators
  • Office automation equipment like photocopiers and printers
  • Industrial equipment requiring precise motor control

Technical Specifications

The LB11651H-MPB-E operates over a wide voltage range and is designed to handle continuous motor currents efficiently. Its thermal shutdown feature ensures protection against overheating, further enhancing the safety and longevity of the device.

Conclusion

Overall, the ON Semiconductor LB11651H-MPB-E motor driver is an ideal solution for designers looking for a reliable, high-performance motor control option. Its integrated features, coupled with ON Semiconductor's reputation for quality, make it a go-to choice for a variety of brushless DC motor applications.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2416 $71.2416
2+ $58.4546 $116.9092
4+ $56.6285 $226.5140
5+ $54.8013 $274.0065
6+ $52.9752 $317.8512
8+ $47.4948 $379.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess