EN
  • EN
  • DE

MAX5972BETE

Part No MAX5972BETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704853-MAX5972BETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5972BETE CAD Model

Description

Maxim Integrated MAX5972BETE Power Over Ethernet (PoE) Controller

The MAX5972BETE is a highly integrated Power over Ethernet (PoE) controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced controller is specifically engineered to facilitate the delivery of Power over Ethernet in accordance with the IEEE 802.3at standard, also known as PoE+ or PoE Plus, which enables the delivery of up to 30 watts of power to remote devices over standard Ethernet cables.

Encased in a compact 16-pin TQFN package with an exposed pad, the MAX5972BETE offers an optimal solution for space-constrained applications. It is particularly well-suited for use in a wide range of networked devices such as wireless access points, security cameras, IP phones, and remote computer terminals, where it can significantly reduce cable clutter by carrying both power and data over a single Ethernet cable.

This controller incorporates a variety of features to ensure reliable and efficient operation. It supports both detection and classification of connected PoE devices, while also providing under-voltage lockout (UVLO), over-temperature protection, and current limiting to safeguard both the power sourcing equipment (PSE) and the powered device (PD). The MAX5972BETE's internal MOSFET is designed to handle high power levels, and its programmable power limit ensures compliance with the PoE+ standard while also providing flexibility for different application requirements.

Furthermore, the MAX5972BETE offers a high level of integration, which simplifies design and reduces external component count. Its thermal management capabilities ensure reliable operation over a wide temperature range, making it suitable for harsh environments. For developers and engineers looking to incorporate PoE functionality into their designs, the MAX5972BETE provides a robust, efficient, and easy-to-implement solution that upholds Maxim Integrated's reputation for quality and performance.

With its advanced features and compliance with the IEEE 802.3at standard, the MAX5972BETE is an excellent choice for designers seeking to create high-performance, PoE-enabled network devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $10.8691
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3205 $51.2435
17+ $6.0066 $102.1122
26+ $5.8189 $151.2914
36+ $5.6312 $202.7232
46+ $5.4435 $250.4010
62+ $4.8804 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,443 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess