EN
  • EN
  • DE

MAX5974AETE

Part No MAX5974AETE
Manufacturer Maxim Integrated
Description Active-Clamped, Spread-Spectrum, Current-Mode PWM Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214351-MAX5974AETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5974AETE CAD Model

Description

The MAX5974AETE is a highly integrated, advanced PWM (Pulse Width Modulation) controller from Maxim Integrated, designed for power management and control applications. This device is engineered to deliver efficient, reliable performance for a variety of power supply configurations, particularly those requiring a high level of precision and sophistication.

Key Features

  • Integrated Power MOSFET: The MAX5974AETE comes with a built-in high-side power MOSFET, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications, from industrial systems to consumer electronics.
  • Adjustable Operating Frequency: The operating frequency of the PWM controller is adjustable, allowing designers to optimize their power supply for efficiency or component size.
  • Comprehensive Protection Features: It includes features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and safety of the power supply.

Applications

The MAX5974AETE is versatile and can be used in a wide range of applications. Some of these include:

  • Point of Load (POL) Power Supplies
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

Technical Specifications

The MAX5974AETE is available in a 16-pin TQFN package and operates over a -40°C to +85°C temperature range. Its high level of integration and robust feature set make it an ideal choice for designers looking to create compact, efficient, and reliable power supply solutions.

Conclusion

Maxim Integrated's MAX5974AETE PWM controller is a sophisticated, feature-rich solution for modern power supply designs. With its integrated MOSFET, broad input voltage range, and comprehensive protection features, it stands out as a dependable choice for engineers and designers seeking to enhance system performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9137 $50.2535
135+ $0.7498 $101.2230
210+ $0.7263 $152.5230
285+ $0.7029 $200.3265
370+ $0.6795 $251.4150
495+ $0.6092 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess