EN
  • EN
  • DE

MAX5976BETE+T

Part No MAX5976BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTLR 7A HOT-SWAP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 7A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Feature Pins CB, /FAULT, /ON1, /ON2, PG, /PRESDET, REG
Win Source Part Number 1069623-MAX5976BETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5976BETE+T CAD Model

Description

Maxim Integrated's MAX5976BETE+T: A Power Management Solution

The MAX5976BETE+T from Maxim Integrated is a state-of-the-art integrated circuit designed for power management applications. This high-performance single hot-swap controller is engineered to provide a secure and efficient interface for hot-plugging applications on a 1V to 16V power rail. With its robust feature set, the MAX5976BETE+T is an ideal choice for managing power supplies in servers, storage systems, and other modular electronic systems.

Key Features

  • Wide Operating Range: The device operates across a broad voltage range of 1V to 16V, making it versatile for various applications.
  • Adjustable Overcurrent Protection: Users can tailor the overcurrent protection threshold to their specific needs, ensuring the safety and longevity of their system components.
  • High Accuracy: The MAX5976BETE+T offers high-accuracy current sensing, which is crucial for monitoring and controlling the power usage of connected devices.
  • Quick Response Time: With a fast response to overcurrent and overvoltage events, this IC helps protect against potential damage caused by sudden power spikes or short circuits.
  • Integrated Charge Pump: The built-in charge pump ensures that the external N-channel MOSFETs operate smoothly by providing the necessary gate drive voltage.
  • Thermal Management: The device includes thermal protection features that prevent overheating, further safeguarding the electronic system.

Applications

The MAX5976BETE+T is designed to meet the demands of a wide range of applications, including:

  • Server and Network Racks
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Encased in a 16-pin TQFN-EP package, the MAX5976BETE+T is compact and suitable for high-density boards where space is at a premium. Its enhanced features ensure reliable operation and system integrity, making it a vital component for any power management design.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5976BETE+T, which is designed to meet the stringent requirements of modern electronic systems. For designers looking for a robust power management solution, the MAX5976BETE+T offers the performance and features necessary to create efficient, safe, and reliable designs.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,586 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess