EN
  • EN
  • DE

MAX6006BEUR+T

Part No MAX6006BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 2mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 1μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073740-MAX6006BEUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6006BEUR+T CAD Model

Description

Maxim Integrated MAX6006BEUR+T Voltage Reference

The MAX6006BEUR+T from Maxim Integrated is a precision, low-power, low-dropout voltage reference in a tiny 3-pin SOT-23 package. This high-quality voltage reference is designed for space-constrained applications that require high stability and low power consumption. With its compact form factor, the MAX6006BEUR+T is particularly suitable for portable and battery-powered devices, as well as for general-purpose analog circuits.

This device features a series of bandgap voltage reference which provides a fixed output voltage of 1.25V with an impressive ±0.2% initial accuracy. The MAX6006BEUR+T is capable of sourcing and sinking current, making it versatile for various circuit configurations. Its low dropout voltage ensures that it maintains accurate output even with minimal input-to-output differential, and the low 5μA (typical) supply current is beneficial for power-sensitive designs.

The MAX6006BEUR+T is characterized for the extended industrial temperature range (-40°C to +85°C), making it reliable for use in harsh environments. Its excellent temperature stability and low noise contribute to its performance in critical applications, ensuring that the voltage reference does not introduce significant variance to the system.

Key features of the MAX6006BEUR+T include:

  • Fixed 1.25V Output Voltage
  • ±0.2% Initial Accuracy
  • Low 5μA Supply Current (typical)
  • Low Dropout Voltage
  • Stable with Capacitive Loads
  • Source and Sink Current Capability
  • Extended Industrial Temperature Range: -40°C to +85°C

Applications that can benefit from the MAX6006BEUR+T include portable and battery-powered equipment, data acquisition systems, handheld devices, and any analog circuit that requires a precise reference voltage. Its ease of use and high precision make it an excellent choice for engineers looking to enhance the performance of their designs without compromising on space or power efficiency.

Maxim Integrated's commitment to quality ensures that the MAX6006BEUR+T voltage reference meets the stringent requirements for stability and reliability, providing designers with a dependable component for their precision voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4537 $51.8055
36+ $2.8338 $102.0168
55+ $2.7452 $150.9860
76+ $2.6567 $201.9092
98+ $2.5681 $251.6738
131+ $2.3025 $301.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess