EN
  • EN
  • DE

MAX6029EUK25+T

Part No MAX6029EUK25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 4mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 137μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 5.75μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073742-MAX6029EUK25+T
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK25+T CAD Model

Description

Maxim Integrated MAX6029EUK25+T Voltage Reference

The MAX6029EUK25+T is a high-precision, low-power voltage reference from Maxim Integrated. This component is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices. Its compact SOT-23 package makes it ideal for space-constrained applications.

Key Features:

  • Precision Voltage: The MAX6029EUK25+T provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.15%.
  • Low Power Consumption: With a supply current of only 4μA (typical), this voltage reference is optimized for battery-powered and portable applications, where power efficiency is critical.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range from 2.5V to 12.6V, allowing flexibility in various circuit designs.
  • Temperature Stability: It offers excellent temperature stability of 75ppm/°C (max) over the full automotive temperature range (-40°C to +125°C), ensuring reliable performance under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage characteristic ensures stable output even with minimal input-to-output voltage differential, which is particularly useful in low-voltage operations.
  • Series Reference: It functions as a series reference, which means it can be used in applications where a shunt reference is not suitable.

Applications:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Battery-Operated Devices
  • Power Supplies
  • Industrial and Automotive Electronics

The MAX6029EUK25+T is a testament to Maxim Integrated's commitment to providing robust and reliable voltage references for precision electronics. Its combination of low power consumption, high accuracy, and stability, packaged in a small form factor, makes it an excellent choice for designers looking to enhance the performance of their systems without compromising on space or power efficiency.

With the MAX6029EUK25+T, Maxim Integrated continues to set the standard for voltage reference solutions across a wide range of industries and applications, ensuring that your electronic designs perform at their best under all conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6699 $62.6796
8+ $12.8574 $102.8592
13+ $12.4556 $161.9228
17+ $12.0538 $204.9146
22+ $11.6520 $256.3440
29+ $10.4466 $302.9514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,666 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess