EN
  • EN
  • DE

MAX604ESA+T

Part No MAX604ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.82V @ 400mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.48V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101874-MAX604ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX604ESA+T CAD Model

Description

Maxim Integrated MAX604ESA+T Voltage Regulator

The MAX604ESA+T from Maxim Integrated is a high-quality, low-dropout linear voltage regulator that delivers exceptional performance in a compact package. Designed to maintain stability and efficiency, this regulator is an ideal solution for portable electronics, instrumentation, and other applications where power efficiency and space are critical considerations.

Key Features

  • Output Voltage: The MAX604ESA+T provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • Low Dropout: With its low dropout voltage, this regulator operates effectively even when the input voltage is very close to the output voltage, maximizing battery life and reducing power loss.
  • High Efficiency: The device is optimized for low-voltage operation, making it highly efficient and ideal for battery-powered applications.
  • Output Current: It is capable of delivering up to 500mA of output current, suitable for a wide range of applications.
  • Package: The MAX604ESA+T comes in a compact 8-pin SOIC package, which is perfect for space-constrained designs.
  • Thermal Protection: It includes thermal overload protection, which safeguards the device and connected components from damage due to excessive heat.
  • Low Noise: The regulator is designed to minimize noise, making it suitable for noise-sensitive applications such as audio or RF circuits.

Applications

The versatility of the MAX604ESA+T makes it suitable for a diverse range of applications. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Wireless communication equipment
  • Power management circuits

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX604ESA+T is no exception. With its robust design and built-in protection features, this voltage regulator ensures a reliable power source for your electronic devices, enhancing performance and extending operational life.

Whether you're designing a new product or looking to improve an existing one, the MAX604ESA+T voltage regulator is an excellent choice for a wide array of applications where efficient power management is paramount.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7269 $51.8111
45+ $2.2374 $100.6830
70+ $2.1675 $151.7250
96+ $2.0976 $201.3696
124+ $2.0277 $251.4348
166+ $1.8179 $301.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess