EN
  • EN
  • DE

MAX6062AEUR

Part No MAX6062AEUR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704953-MAX6062AEUR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6062AEUR CAD Model

Description

Maxim Integrated MAX6062AEUR Precision Voltage Reference

The MAX6062AEUR from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for various applications. This device is part of Maxim's family of low-dropout, micropower, three-terminal voltage references that offer high stability and low thermal drift, making them ideal for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The MAX6062AEUR offers a precise output voltage of 2.048V, which is commonly used for 12-bit data converters and other precision circuits.
  • High Accuracy: It features an initial accuracy of ±0.2% (max) and a temperature coefficient of 50ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: With a quiescent current of just 15µA (typ), the device is optimized for battery-powered and energy-efficient applications.
  • Stable with Capacitive Loads: The MAX6062AEUR can drive capacitive loads up to 1µF, providing stable output without oscillation, which is critical for sensitive electronic circuits.
  • Wide Operating Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Small Package: The device comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.

Applications

  • Precision Data Converters
  • Battery-Powered Devices
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices

The MAX6062AEUR voltage reference from Maxim Integrated is a robust and reliable choice for designers who require a stable voltage reference point in their circuits. Its combination of high accuracy, low power consumption, and stability under varying conditions and loads makes it a versatile component for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4689 $60.1579
26+ $4.4872 $116.6672
40+ $4.3474 $173.8960
55+ $4.2065 $231.3575
72+ $4.0668 $292.8096
96+ $3.6463 $350.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess