EN
  • EN
  • DE
  • IT

MAX6193CESA

Part No MAX6193CESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Tolerance ±0.33%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 75µVp-p
Noise - 10Hz to 10kHz 150µVrms
Voltage - Input 3.2V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX6193
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631716-MAX6193CESA
Ultra Librarian 3D Model Ultra Librarian MAX6193CESA CAD Model

Description

Maxim Integrated MAX6193CESA Precision Voltage Reference

The MAX6193CESA from Maxim Integrated is a high-precision voltage reference module designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of Maxim's family of low-noise, high-stability voltage references that are ideal for use in high-performance data systems, industrial controls, and precision measurement equipment.

The MAX6193CESA offers a fixed output voltage of 3.0V, with an impressive initial accuracy of ±0.04% and a low temperature coefficient of 3ppm/°C (max) over the full automotive temperature range (-40°C to +125°C). This level of precision ensures that the output voltage remains consistent across a wide range of environmental conditions, making it suitable for critical applications where voltage stability is paramount.

One of the key features of the MAX6193CESA is its low dropout voltage, which allows the device to operate effectively even when the supply voltage is very close to the output voltage. This makes it an excellent choice for battery-powered devices, where maximizing the usable battery life is essential. Furthermore, the device's low supply current of 180μA (max) minimizes power consumption, contributing to the energy efficiency of the overall system.

The MAX6193CESA is also designed with a high output current capability of up to 15mA, making it versatile for driving heavy loads if required. The device is encapsulated in an 8-pin NSOIC package, which is small and surface-mountable, saving valuable board space in compact electronic assemblies.

For enhanced reliability, the MAX6193CESA includes short-circuit protection and thermal shutdown features, ensuring that the device is protected against adverse conditions that could lead to damage or failure. Additionally, the device is characterized for operation from a wide supply voltage range of +4.5V to +11V, providing flexibility in various application designs.

In summary, the MAX6193CESA from Maxim Integrated is a robust, high-precision voltage reference that offers excellent accuracy, stability, and low power consumption, making it an ideal choice for engineers looking to improve the performance of their precision electronic systems.

You May Also Be Interested in

Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4075
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Linear Technology
Precision Reference
Lowest to $10.8970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess