EN
  • EN
  • DE

MAX620EWN

Part No MAX620EWN
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16.5V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Rise / Fall Time 1.7μs, 2.5μs
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX620
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214408-MAX620EWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX620EWN CAD Model

Description

Maxim Integrated MAX620EWN High-Efficiency, Low-Voltage Step-Up DC-DC Converters

The Maxim Integrated MAX620EWN is a versatile and efficient DC-DC converter designed for applications requiring a compact power solution to boost low-voltage inputs to higher outputs. This high-efficiency step-up converter is ideal for battery-powered devices, as it can operate from input voltages as low as 2V, making it suitable for both single-cell and dual-cell battery configurations.

The MAX620EWN features a unique control scheme that enables it to deliver a stable output voltage with a high efficiency over a wide range of load conditions. It is capable of providing an adjustable output voltage up to 16.5V, which can be set using external resistors. This flexibility makes it a perfect fit for a variety of portable electronics, including personal digital assistants (PDAs), portable media players, and other handheld devices.

With its integrated MOSFET switch, the MAX620EWN minimizes the need for external components, thereby reducing the overall solution size and bill of materials cost. The device also includes safety features such as thermal shutdown and current limiting to protect against over-temperature and over-current conditions. Additionally, it offers a low quiescent current, contributing to extended battery life in portable applications.

The MAX620EWN comes in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its small footprint, combined with a high switching frequency of up to 500kHz, allows for the use of small inductors and capacitors, further minimizing the size of the power supply design.

Key features of the MAX620EWN include:

  • Input voltage range from 2V to 16.5V
  • Adjustable output voltage set by external resistors
  • High efficiency across a wide range of loads
  • Integrated MOSFET switch
  • Thermal shutdown and current limit protection
  • Low quiescent current for battery saving
  • High switching frequency enables small component size
  • 16-pin narrow SO package for compact designs

Overall, the Maxim Integrated MAX620EWN is a reliable and efficient solution for designers looking to boost low voltages to higher levels without compromising on space or performance.

You May Also Be Interested in

Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess