The MAX622EPA is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This voltage regulator is an ideal choice for applications requiring a stable and reliable power supply, with an emphasis on energy efficiency and space-saving design.
Key Features
- Adjustable Output: The output voltage of the MAX622EPA can be adjusted to meet the specific requirements of your application, providing flexibility and precision in power management.
- Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is crucial.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the connected components from damage due to excessive heat.
- Short-Circuit Protection: The MAX622EPA is equipped with short-circuit protection, enhancing the reliability and longevity of your electronic system by preventing damage from current overloads.
Applications
The versatile nature of the MAX622EPA makes it a perfect fit for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller power supplies
- Data communication equipment
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Package/Case |
8-PDIP |
| Output Type |
Adjustable |
| Input Voltage (MIN) |
4.75V |
| Input Voltage (MAX) |
11V |
| Output Voltage |
Adjustable |
| Output Current |
500mA |
| Operating Temperature |
-40°C to +85°C |
With its robust feature set, the MAX622EPA voltage regulator from Maxim Integrated stands out as a high-quality component for sophisticated power management solutions.