EN
  • EN
  • DE

MAX6306EUK29D3+T

Part No MAX6306EUK29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.930V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705073-MAX6306EUK29D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6306
Introduction Date September 01, 1996
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK29D3+T CAD Model

Description

Product Overview: MAX6306EUK29D3+T by Maxim Integrated

The MAX6306EUK29D3+T is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and reliable component is engineered to monitor the power supplies in µP and digital systems, providing a significant level of protection against power failures or malfunctions.

With a fixed-sense threshold voltage of 2.93V, the MAX6306EUK29D3+T ensures that the system's power supply remains within acceptable levels. When the monitored power supply falls below this threshold, the device asserts a reset signal to prevent system errors. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, providing a stable reset signal to the µP during power-up, power-down, and brownout conditions.

Designed for ease of integration, this supervisory circuit comes in a compact SOT-23 package, making it suitable for space-constrained applications. The MAX6306EUK29D3+T is also characterized by its low power consumption, drawing minimal current, which is ideal for battery-operated devices and helps to extend battery life.

Key features of the MAX6306EUK29D3+T include:

  • Fixed reset threshold voltage of 2.93V suitable for 3V-powered circuits.
  • Low supply current, optimizing power efficiency for the system.
  • Guaranteed reset valid to VCC = 1V, ensuring reliable operation during low voltage conditions.
  • Immune to short VCC transients, enhancing system stability.
  • Available in a small 5-pin SOT-23 package, perfect for space-saving designs.

This supervisory IC is designed for a wide variety of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and other critical µP-powered devices that require precise monitoring of the power supply to maintain proper operation.

The MAX6306EUK29D3+T is a testament to Maxim Integrated's commitment to providing robust and reliable circuit protection solutions. By integrating this supervisory circuit into your design, you can enhance the overall reliability and stability of your electronic systems, ensuring they perform optimally even under adverse power conditions.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess