EN
  • EN
  • DE

MAX6314US26D1+T

Part No MAX6314US26D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.63V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 122915-MAX6314US26D1+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6314US26D1+T CAD Model

Description

Maxim Integrated MAX6314US26D1+T Microprocessor Reset Circuit

The MAX6314US26D1+T is a high-quality microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of system reliability through its precision monitoring of the power supply voltage, ensuring that the system microprocessor and other critical components operate within their specified voltage range.

This supervisory IC is tailored to maintain system integrity by generating a reset signal whenever the VCC supply voltage drops below the factory-set reset threshold level. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, providing a stable system reset to the microprocessor upon power-up, power-down, and brown-out conditions.

The MAX6314US26D1+T is characterized by its low supply current, making it an energy-efficient choice for battery-powered applications. Its reset threshold is set at 2.6V, which is suitable for 3V-powered systems. The device comes in a compact, 4-pin SOT-143 package, which is ideal for space-constrained applications.

Key features of the MAX6314US26D1+T include:

  • Factory-set reset threshold voltage of 2.6V
  • Low supply current of 1.2μA (typ) ideal for portable equipment
  • Guaranteed reset valid to VCC = 1.0V
  • ±2.5% Reset threshold accuracy over temperature
  • Immune to short VCC transients
  • 100ms (min) power-on reset pulse width
  • Available in a small SOT143 package

Applications for the MAX6314US26D1+T are diverse and include portable/battery-powered equipment, computers, controllers, intelligent instruments, critical μP and μC power monitoring, and automotive systems where precise voltage monitoring is critical for reliable operation.

Maxim Integrated's commitment to quality ensures that the MAX6314US26D1+T supervisory circuit is a dependable component for maintaining system stability and integrity. By choosing this product, designers can enhance the operational safety and robustness of their electronic systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess