EN
  • EN
  • DE

MAX6315US30D1+T

Part No MAX6315US30D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.00V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073769-MAX6315US30D1+T
Ultra Librarian 3D Model Ultra Librarian MAX6315US30D1+T CAD Model

Description

Maxim Integrated MAX6315US30D1+T Low-Power Microprocessor Reset Circuits

The MAX6315US30D1+T is a compact, highly-reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. Manufactured by Maxim Integrated, this device is a vital component for systems that require precise monitoring of their supply voltages. It is specifically designed to assert a reset signal whenever the VCC supply voltage falls below a preset threshold, ensuring that the µP and associated circuitry reset cleanly during power-up, power-down, or brown-out conditions.

This particular model, the MAX6315US30D1+T, has a factory-set reset threshold voltage of 3.0V, making it suitable for 3.3V-powered systems. The reset output is active-low and is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the reset threshold level. This feature provides ample time for the system to stabilize before the processor starts its operation, thus preventing any erroneous actions during power transitions.

The MAX6315 series boasts a low supply current of typically 1µA, making it an excellent choice for power-sensitive applications. Its small footprint is attributed to the SOT-143 package, which is ideal for space-constrained designs. The device also supports a wide operating temperature range from -40°C to +85°C, allowing it to function reliably in various environments.

Additional features of the MAX6315US30D1+T include a debounced manual reset input, which allows for a manual override of the reset signal, and an ability to ignore short transients on the VCC line, which helps to prevent false resets. The combination of these features makes this reset circuit a robust solution for enhancing system reliability in microprocessor-based applications such as computers, controllers, intelligent instruments, and portable consumer electronics.

For design flexibility, the MAX6315 is available in various threshold voltages and with different reset timeout periods. This enables designers to select the appropriate variant that matches their specific system requirements. Maxim Integrated's MAX6315US30D1+T is a testament to the company's commitment to providing innovative, high-quality integrated circuits that address the critical needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7376 $54.9504
9+ $11.2719 $101.4471
14+ $10.9197 $152.8758
19+ $10.5674 $200.7806
25+ $10.2152 $255.3800
33+ $9.1584 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess