EN
  • EN
  • DE

MAX6328UR25+T

Part No MAX6328UR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.5V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU/RESET CIRC 2.50V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786701-MAX6328UR25+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6328
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6328UR25+T CAD Model

Description

Product Overview: MAX6328UR25+T

The MAX6328UR25+T is a precision, low-power, low-voltage microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.5V power supply voltage.

Key Features

  • Voltage Monitoring: Specifically designed to monitor 2.5V power supplies, ensuring that the system microprocessor is always operating under optimal power conditions.
  • Reset Output: The device asserts a reset signal when the VCC supply voltage falls below the factory-set reset threshold, helping to protect the microprocessor by ensuring it starts in a known state.
  • Low Power Consumption: With its low power design, it is optimal for use in portable and battery-powered applications where power efficiency is crucial.
  • High Accuracy: Offers a high degree of accuracy in monitoring the supply voltage, which is essential for reliable operation of sensitive electronic components.
  • Temperature Range: Designed to operate over a wide temperature range, making it suitable for various applications, including those subject to extreme conditions.

Applications

The MAX6328UR25+T is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Industrial controllers
  • Automotive systems

Package and Availability

The device is offered in a small, surface-mount SOT23 package, making it ideal for space-constrained applications. The MAX6328UR25+T is available in tape and reel format, denoted by the +T, which facilitates efficient assembly processes for high-volume production requirements.

Conclusion

With its precision voltage monitoring, low power consumption, and wide operating temperature range, the MAX6328UR25+T from Maxim Integrated is an excellent choice for designers looking to enhance system reliability in a variety of electronic applications. Its compact size and ease of integration make it a practical solution for maintaining the integrity of power supplies in complex digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess