EN
  • EN
  • DE

MAX6331LUR-T

Part No MAX6331LUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.4% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Fixed 5V V ±1.4% 50 mA SOT-23-3
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MAX6331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925534-MAX6331LUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6331LUR-T CAD Model

Description

Overview of MAX6331LUR-T from Maxim Integrated

The MAX6331LUR-T is a precision, low-power, low-voltage dropout (LDO) linear voltage regulator designed by Maxim Integrated, a renowned company in the development of innovative analog and mixed-signal products. This component is engineered to deliver a fixed output from an input voltage source, making it an ideal choice for portable battery-operated devices such as PDAs, mobile phones, and other handheld gadgets.

The regulator is capable of providing an output voltage of 3.3V, which is a common requirement for digital circuits, ensuring reliable operation of the device it powers. It comes in a compact SOT-23 package, which is suitable for space-constrained applications. The MAX6331LUR-T is designed for applications that require a high degree of stability and accuracy in the power supply voltage.

Key Features

  • Precision Output: The device maintains a highly accurate output voltage with minimal deviation, which is essential for sensitive electronic components.
  • Low Dropout Voltage: It offers a low dropout voltage, which means it can continue to regulate the output voltage even when the supply voltage is very close to the output voltage, thereby maximizing battery life.
  • Low Power Consumption: The MAX6331LUR-T is optimized for low quiescent current, making it an energy-efficient solution for portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which are commonly used in modern electronic designs for their reliability and performance.

Applications

The versatility of the MAX6331LUR-T allows it to be used in a wide array of applications. It is particularly beneficial in portable electronics where power efficiency and space are critical considerations. Its precise voltage regulation makes it suitable for powering sensitive analog and digital ICs, as well as providing a stable reference voltage in various circuits.

Ultimately, the MAX6331LUR-T from Maxim Integrated is a reliable and efficient solution for designers looking to ensure a stable power supply in their compact and portable electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6664 $61.9992
7+ $16.9577 $118.7039
11+ $16.4276 $180.7036
15+ $15.8974 $238.4610
19+ $15.3673 $291.9787
26+ $13.7780 $358.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess