EN
  • EN
  • DE

MAX6334UR16D3-T

Part No MAX6334UR16D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.60V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 116864-MAX6334UR16D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6334UR16D3-T CAD Model

Description

Maxim Integrated MAX6334UR16D3-T Microprocessor Reset Circuit

The Maxim Integrated MAX6334UR16D3-T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant function in ensuring that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. This device is an essential component for systems that require a high level of reliability and precision.

Featuring a factory-trimmed reset threshold voltage of 1.6V, the MAX6334UR16D3-T is optimized for low-voltage applications. It is capable of holding the µP in reset for a minimum of 140ms (typical) after VCC has risen above the reset threshold level, ensuring that the system has sufficient time to stabilize before the processor starts executing code.

The compact SOT-23 package makes the MAX6334UR16D3-T an ideal choice for space-constrained applications. Its low supply current of 1µA (typical) makes it suitable for battery-powered and portable devices, where power efficiency is crucial.

Key features of the MAX6334UR16D3-T include:

  • Factory-set reset threshold voltage: 1.6V
  • Minimum reset timeout period: 140ms
  • Low supply current: 1µA (typical)
  • Guaranteed reset valid to VCC = 1V
  • Power supply transient immunity
  • No external components required
  • Compact SOT-23 package

This device is designed to be highly immune to power supply transients, which is a critical feature for maintaining system stability. The MAX6334UR16D3-T does not require any external components, which simplifies the design and reduces the overall bill of materials for the system.

The MAX6334UR16D3-T is part of Maxim Integrated's family of µP supervisory circuits, which are known for their quality, reliability, and ease of use. It is an excellent choice for designers looking to enhance system reliability in microprocessor-based systems, including embedded controllers, intelligent instruments, and portable electronics.

Overall, the Maxim Integrated MAX6334UR16D3-T is a robust solution for system designers seeking to improve the operational stability and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2952 $50.4944
54+ $1.8832 $101.6928
83+ $1.8244 $151.4252
114+ $1.7655 $201.2670
147+ $1.7067 $250.8849
197+ $1.5301 $301.4297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess