EN
  • EN
  • DE

MAX6338AUB+T

Part No MAX6338AUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.19V, 2.93V, 4.38V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1070055-MAX6338AUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6338AUB+T CAD Model

Description

The MAX6338AUB+T is a precision, low-power temperature sensor from Maxim Integrated that offers a highly accurate solution for temperature monitoring and control in a wide range of applications. Designed with advanced semiconductor technology, this device delivers reliable performance in a tiny, surface-mount µMAX-10 package, making it ideal for space-constrained applications.

With its ability to measure temperatures from -55°C to +125°C, the MAX6338AUB+T is versatile enough to be used in various industrial, automotive, and consumer electronics settings. The sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems, simplifying the design and integration process.

One of the key features of the MAX6338AUB+T is its outstanding accuracy, which is ±3°C over the full temperature range. This high level of precision ensures that systems can maintain optimal performance by accurately monitoring and responding to temperature changes. Additionally, the device has a very low supply current of just 5µA (typical), which is beneficial for battery-powered and energy-sensitive applications.

The sensor operates from a supply voltage ranging from 2.7V to 5.5V, providing designers with flexibility in various power environments. Furthermore, the MAX6338AUB+T offers a fail-safe output that indicates an out-of-range temperature condition, enhancing the safety and reliability of the system it is monitoring.

Installation and maintenance are made simple with the MAX6338AUB+T's robust design, which includes the ability to withstand electrostatic discharge (ESD) events. This feature ensures a longer product lifespan and reduces the risk of damage during handling and operation.

In summary, the Maxim Integrated MAX6338AUB+T temperature sensor is a compact, precise, and energy-efficient component that is well-suited for a wide array of temperature monitoring tasks. Its ease of integration, accuracy, and low power consumption make it an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess