EN
  • EN
  • DE

MAX6338DUB+

Part No MAX6338DUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V/1.58V/Adj 4 Active Low/Open Drain 10-Pin uMAX / IC MONITOR VOLT QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 3.08V, 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786712-MAX6338DUB+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6338
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6338DUB+ CAD Model

Description

Maxim Integrated's MAX6338DUB+ Temperature Sensor

The MAX6338DUB+ is a high-precision, low-power temperature sensor from Maxim Integrated, designed to deliver accurate temperature readings with minimal impact on system resources. This sensor is ideal for a wide array of applications, from industrial systems to consumer electronics, where reliable temperature monitoring is critical.

One of the standout features of the MAX6338DUB+ is its ability to provide a digital output that corresponds to the temperature of the device. The sensor operates over a wide temperature range, ensuring versatility in various operating conditions. It is particularly well-suited for portable applications due to its low power consumption, which helps to extend battery life in mobile devices.

The MAX6338DUB+ comes in a compact microMAX-10 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent temperature accuracy and resolution. The sensor's robust design allows it to maintain consistent performance even under fluctuating environmental conditions, such as changes in temperature and humidity.

Integrating the MAX6338DUB+ into a system is straightforward, thanks to its simple interface. The device is compatible with most microcontrollers, enabling easy communication and data retrieval. This ease of integration, combined with Maxim Integrated's reputation for high-quality components, makes the MAX6338DUB+ a reliable and cost-effective solution for temperature sensing needs.

To ensure the MAX6338DUB+ meets the requirements of various applications, it comes with several key specifications:

  • Wide temperature range for flexible deployment
  • Low power consumption for energy-efficient operation
  • High accuracy and resolution for precise temperature monitoring
  • Compact packaging for use in space-limited applications

Whether you're developing a sophisticated industrial control system or a simple consumer electronic device, the MAX6338DUB+ from Maxim Integrated is a reliable choice for temperature sensing that combines accuracy, efficiency, and ease of use.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess