EN
  • EN
  • DE

MAX6338IUB+

Part No MAX6338IUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.38V/2.93V/2.19V/1.58V 4 Active Low/Open Drain 10-Pin uMAX / IC MONITOR VOLT QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 2.19V, 2.93V, 4.38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786713-MAX6338IUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6338
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6338IUB+ CAD Model

Description

Maxim Integrated MAX6338IUB+ Temperature Sensor

The MAX6338IUB+ from Maxim Integrated is a highly precise, quad temperature sensor designed to provide accurate temperature monitoring with minimal integration effort. This advanced sensor is suitable for a variety of applications, including industrial systems, consumer electronics, and computer peripherals, where reliable temperature data is crucial for performance and safety.

At the heart of the MAX6338IUB+ is a sophisticated temperature sensing circuit that delivers an impressive accuracy of ±3°C from -40°C to +125°C. This ensures that it can operate effectively across a wide range of environmental conditions. The device features four distinct temperature-sensing inputs, enabling it to monitor multiple points simultaneously, which is particularly useful in systems with multiple heat-generating components.

The sensor communicates via a standard I²C interface, allowing for easy integration into existing digital systems. This digital interface not only simplifies the connection but also enhances noise immunity, ensuring that the temperature readings are reliable and free from interference.

One of the key advantages of the MAX6338IUB+ is its low power consumption, making it an excellent choice for battery-powered devices where power efficiency is paramount. The device operates from a supply voltage ranging from 2.7V to 5.5V, providing flexibility in terms of power supply design.

The MAX6338IUB+ comes in a compact 10-pin µMAX package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile solution for a broad array of temperature monitoring tasks.

In summary, Maxim Integrated's MAX6338IUB+ temperature sensor stands out for its accuracy, multiple sensing inputs, easy digital interface, low power consumption, and small package size. It is a top choice for designers and engineers looking to incorporate reliable temperature sensing into their products without adding significant complexity or cost.

For more detailed specifications and application information, designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess