EN
  • EN
  • DE

MAX6340UK28+T

Part No MAX6340UK28+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070079-MAX6340UK28+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6340UK28+T CAD Model

Description

Maxim Integrated's MAX6340UK28+T: High-Precision Voltage Monitor

Maxim Integrated's MAX6340UK28+T is a compact, highly precise voltage monitor designed to ensure the reliability and stability of your electronic systems. This voltage monitor is part of Maxim's extensive range of power management solutions, tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • High Accuracy: The MAX6340UK28+T offers a precision threshold voltage of 2.8V, making it suitable for monitoring 2.5V to 3.3V power supplies with high accuracy.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage monitor consumes a minimal amount of power, thereby extending the battery life of portable devices.
  • Compact SOT23 Package: The device comes in a tiny SOT23-5 package, which is ideal for space-constrained applications such as handheld and portable electronics.
  • Adjustable Reset Timeout: The reset timeout period is externally adjustable, allowing designers to tailor the monitoring solution to the specific needs of their application.
  • Manual Reset Capability: An additional feature of the MAX6340UK28+T is the manual reset input, providing a way to initiate a system reset independently of the voltage threshold detection.

Applications

The MAX6340UK28+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Microprocessor and Microcontroller Systems
  • Industrial Equipment
  • Networking Hardware
  • Consumer Electronics

Performance and Reliability

With its low power consumption and high voltage threshold accuracy, the MAX6340UK28+T is engineered to enhance the performance and reliability of your electronic systems. The device's ability to monitor voltage levels ensures that your system operates within its intended power specifications, preventing potential damage caused by undervoltage conditions.

Whether you are designing a sophisticated industrial control system or a compact consumer gadget, the MAX6340UK28+T from Maxim Integrated offers a robust voltage monitoring solution that you can rely on for consistent performance and long-term durability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7832 $53.4960
70+ $1.4632 $102.4240
110+ $1.4175 $155.9250
150+ $1.3717 $205.7550
190+ $1.3260 $251.9400
255+ $1.1888 $303.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,533 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess