EN
  • EN
  • DE

MAX634CPA+

Part No MAX634CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -2.6V
Maximum Output Voltage -20V
Output Current 150mA
Frequency - Switching 100Hz to 75kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 126402-MAX634CPA+
Ultra Librarian 3D Model Ultra Librarian MAX634CPA+ CAD Model

Description

The MAX634CPA+ from Maxim Integrated is a highly efficient, reliable, and versatile voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is part of Maxim Integrated's extensive range of power management solutions, catering to a wide array of electronic applications. The MAX634CPA+ is particularly well-suited for portable devices, industrial controls, and other electronics where efficient power conversion is crucial.

Key Features

  • Fixed Output Voltage: This regulator provides a stable and precise output voltage, ensuring reliable operation of the connected device.
  • High Efficiency: The MAX634CPA+ is designed to optimize power usage, minimizing energy loss and heat generation, which is essential for battery-powered applications.
  • Low Dropout Voltage: It operates effectively even with a very small difference between the input voltage and the output voltage, which enhances its efficiency and makes it ideal for low-voltage operations.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thus ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: It is capable of functioning across a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The MAX634CPA+ is a versatile component that can be used in various applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Industrial controls
  • Telecommunications equipment
  • Power supply modules

Technical Specifications

Some of the technical specifications of the MAX634CPA+ include:

  • Package/Case: 8-PDIP
  • Output Type: Fixed
  • Output Voltage: Specified by the manufacturer
  • Input Voltage Range: Specified by the manufacturer
  • Current Output: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications and application notes, users should consult the datasheet provided by Maxim Integrated. The MAX634CPA+ is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and reliable power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess