EN
  • EN
  • DE

MAX635ACPA+

Part No MAX635ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK INV ADJ/-5V 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-5V)
Maximum Output Voltage -5V
Output Current 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 138003-MAX635ACPA+
Ultra Librarian 3D Model Ultra Librarian MAX635ACPA+ CAD Model

Description

Maxim Integrated MAX635ACPA+ Voltage Converter

The MAX635ACPA+ is a highly efficient, versatile voltage converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This component is engineered to provide a reliable and stable voltage conversion solution for a wide range of electronic applications, from portable devices to industrial equipment.

The MAX635ACPA+ is a step-up DC-DC converter that operates over a wide input voltage range of 2V to 16.5V, making it suitable for battery-powered devices where input voltage can vary significantly. The output voltage can be adjusted up to 22V, which allows it to power components that require a higher operating voltage than the input source can provide.

This voltage converter is notable for its high efficiency, which can reach up to 87%, ensuring minimal power loss during the conversion process. This is particularly important in battery-operated devices where energy conservation is critical. The MAX635ACPA+ also features a 1.5A current limit, providing ample current for a variety of loads.

Enclosed in an 8-pin DIP package, the MAX635ACPA+ is designed for easy integration into circuit boards with its through-hole mounting style. This package is also known for its durability and heat dissipation properties, contributing to the longevity and reliability of the device.

Additional features of the MAX635ACPA+ include a low quiescent current and a shutdown mode that reduces the supply current to 20µA, further conserving battery life when the device is not active. The converter also offers thermal overload protection and a frequency operation of 100kHz, which allows for smaller external components, reducing the overall solution size and cost.

Whether it's for a simple power supply design or a complex industrial system, the MAX635ACPA+ from Maxim Integrated provides designers with a compact, efficient, and reliable voltage conversion solution that meets the diverse needs of modern electronics.

With its ease of use, high efficiency, and robust feature set, the MAX635ACPA+ is an excellent choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5202 $60.1616
19+ $6.1712 $117.2528
29+ $5.9783 $173.3707
40+ $5.7854 $231.4160
52+ $5.5925 $290.8100
70+ $5.0139 $350.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess