EN
  • EN
  • DE

MAX5940AESA

Part No MAX5940AESA
Manufacturer Maxim Integrated
Description IEEE 802.3af PD Interface Controller For Power-Over-Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214336-MAX5940AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5940AESA CAD Model

Description

Introducing the MAX5940AESA from Maxim Integrated

The MAX5940AESA is a cutting-edge solution from Maxim Integrated, designed to enhance the performance and reliability of Ethernet-powered devices. This compact, integrated circuit is part of Maxim's family of IEEE 802.3af-compliant Power-over-Ethernet (PoE) interface controllers that provide a complete interface for a Powered Device (PD) to comply with the IEEE 802.3af standard.

This innovative product comes in a space-saving 16-pin SOIC package, making it ideal for applications where board space is at a premium. The MAX5940AESA is specifically tailored for PDs that require up to 12.95W of power, which is the maximum power level defined by the IEEE 802.3af standard for PoE. This makes it a perfect fit for a wide range of networked devices such as IP phones, wireless access points, and network cameras.

One of the key features of the MAX5940AESA is its integrated 100V, 0.5Ω MOSFET, which acts as a robust power switch. This component ensures that the PD can safely handle the power supplied over Ethernet cables, providing reliable operation even under varying network conditions. Additionally, the MAX5940AESA includes an integrated detection and classification function, which is essential for communication with PoE Power Sourcing Equipment (PSE). This allows the PSE to determine the power requirements of the PD, ensuring efficient power allocation and management across the network.

The MAX5940AESA also boasts a range of protective features to safeguard your devices. These include under-voltage lockout, over-current protection, and thermal overload protection. Such features ensure that the PD remains protected against electrical anomalies, contributing to a longer operational lifespan and reduced maintenance costs.

In summary, the MAX5940AESA from Maxim Integrated is a highly reliable and efficient PoE interface controller that simplifies the design of Ethernet-powered devices. Its compliance with the IEEE 802.3af standard, combined with its protective features and compact form factor, make it an excellent choice for developers looking to integrate PoE functionality into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7196 $62.9156
25+ $4.6928 $117.3200
39+ $4.5461 $177.2979
53+ $4.3994 $233.1682
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess