EN
  • EN
  • DE

MAX6366LKA46-T

Part No MAX6366LKA46-T
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup and Chip-Enable Gating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214521-MAX6366LKA46-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6366LKA46-T CAD Model

Description

Maxim Integrated MAX6366LKA46-T Microprocessor Supervisory Circuit

The MAX6366LKA46-T is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with 3.3V, 3V, and other voltage-powered circuits.

This compact supervisory IC is specifically tailored to maintain system integrity by monitoring the power supply voltage. It asserts a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the µP and its peripherals are reset properly during power-up, power-down, and brown-out conditions. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold level, providing a guaranteed reset signal duration.

Key features of the MAX6366LKA46-T include:

  • Precision Monitoring: With a factory-set reset threshold voltage, this device offers precision monitoring of 3.3V, 3V, and other specific voltage power supplies without the need for external components.
  • Low Power Consumption: It is designed for low-power operation, which makes it an ideal choice for portable and battery-operated applications.
  • Manual Reset Input: A manual reset input is provided, which allows for a reset to be triggered with an external switch or logic signal.
  • Compact SOT23 Package: The MAX6366LKA46-T comes in a small SOT23 package, making it suitable for space-constrained applications.

Applications for the MAX6366LKA46-T are diverse and include portable devices, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and other systems that require a reliable reset scheme.

Maxim Integrated's commitment to quality ensures that the MAX6366LKA46-T supervisory circuit is a dependable component for maintaining system stability and preventing data corruption during adverse power supply conditions. By integrating this IC into your design, you can enhance the reliability and performance of your digital systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5540 $53.3100
35+ $2.9161 $102.0635
54+ $2.8250 $152.5500
74+ $2.7339 $202.3086
95+ $2.6428 $251.0660
127+ $2.3694 $300.9138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,124 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess