EN
  • EN
  • DE

MAX6366PKA44+T

Part No MAX6366PKA44+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705383-MAX6366PKA44+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6366P
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6366PKA44+T CAD Model

Description

Maxim Integrated MAX6366PKA44+T Supervisory Circuit

The Maxim Integrated MAX6366PKA44+T is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (μP) systems, providing a significant layer of protection against system failures. This compact and efficient device comes in a small 8-Pin SOT-23 package and is an ideal solution for enhancing system reliability in a wide array of electronic applications, from consumer electronics to industrial control systems.

The MAX6366PKA44+T supervisory circuit offers a precise monitoring feature for power supply voltages, ensuring that the system operates within acceptable voltage thresholds. It generates a reset signal whenever the monitored voltage falls below its reset threshold, which is factory-set at 4.4V for this particular model. The reset signal helps to reboot the system processor, preventing software errors and data corruption that can occur during power-up, power-down, or brown-out conditions.

This supervisory IC is capable of asserting a reset signal for a minimum of 140ms (typical) after VCC has risen above the reset threshold, ensuring that the microprocessor has adequate time to initialize and stabilize before resuming operation. The reset output is available in either an active-low push-pull or an active-low open-drain configuration, providing flexibility for different system requirements.

Additional features of the MAX6366PKA44+T include a low supply current of only 1.5μA (typical), which makes it an energy-efficient choice for portable battery-operated devices. The device also supports a wide operating temperature range of -40°C to +125°C, ensuring reliable operation in extreme environments.

The MAX6366PKA44+T supervisory circuit is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that enhance system integrity and stability. Its robust design, low power consumption, and precise voltage monitoring capabilities make it a smart choice for any design engineer looking to improve the reliability and performance of their electronic systems.

As a surface-mount device, the MAX6366PKA44+T is suitable for automated assembly processes, and its tape and reel packaging (indicated by the +T suffix) facilitates efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5236 $65.0472
5+ $26.6863 $133.4315
7+ $25.8524 $180.9668
10+ $25.0185 $250.1850
12+ $24.1845 $290.2140
16+ $21.6828 $346.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess