EN
  • EN
  • DE
  • IT

MAX6377XR22+T

Part No MAX6377XR22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisory Circuits 3-Pin, Ultra-Low-Power SC70/SOT23 Voltage Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2.5 %
Height 1.1 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 174 mW
Max Reset Threshold Voltage 2.233 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.167 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Monitored Inputs 1
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 1 µA
Output Current 20 mA
Overvoltage Threshold 2.233 V
Radiation Hardening No
Reset Active Low
Reset Timeout 20 µs
RoHS Compliant
Threshold Voltage 2.2 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 2.167 V
Watchdog Timer No
Win Source Part Number 1075584-MAX6377XR22+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6377XR22+T CAD Model

Description

Maxim Integrated MAX6377XR22+T Voltage Supervisor IC

The MAX6377XR22+T is a precision, low-power voltage supervisor IC designed by Maxim Integrated to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. By monitoring the power supply voltage, this device provides a crucial safeguard against low voltage conditions, which can lead to system errors, data corruption, or even hardware damage.

This voltage supervisor operates over a wide voltage range and features a fixed factory-set reset threshold voltage of 2.2V, making it suitable for 2.5V powered systems. The MAX6377XR22+T offers a ±1.5% reset threshold accuracy over the entire temperature range, ensuring precise monitoring and control of the power supply voltage.

The device comes in a compact, 3-pin SC70 package, which is ideal for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-operated devices. The MAX6377XR22+T is also characterized for operation over the automotive temperature range of -40°C to +125°C, providing reliable performance in harsh environments.

One of the key features of the MAX6377XR22+T is its built-in watchdog timer. This timer can be used to monitor the activity of a microprocessor or microcontroller. If the monitored device fails to toggle the watchdog input within a preset timeout period, the MAX6377XR22+T will assert a reset signal, which helps to recover from a system hang or software fault.

In addition to the watchdog functionality, the device provides a manual reset input. This input allows external devices or operators to initiate a system reset, providing an additional layer of control and safety. The reset output is available in either push-pull or open-drain configurations, offering flexibility for interfacing with different logic levels and types.

The MAX6377XR22+T is also equipped with a debounce circuit, which filters out spurious noise on the reset input, ensuring that the reset signal is clean and free of false triggering.

Overall, the Maxim Integrated MAX6377XR22+T voltage supervisor is a robust and reliable solution for maintaining system stability and integrity. Its precise voltage monitoring, versatile features, and compact design make it an essential component for a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8680
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4319 $57.2760
100+ $1.1750 $117.5000
150+ $1.1383 $170.7450
205+ $1.1015 $225.8075
265+ $1.0648 $282.1720
355+ $0.9547 $338.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,438 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess