EN
  • EN
  • DE

MAX6383LT41D3+

Part No MAX6383LT41D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.10V 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.1V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 073822-MAX6383LT41D3+
Ultra Librarian 3D Model Ultra Librarian MAX6383LT41D3+ CAD Model

Description

Product Overview: MAX6383LT41D3+ from Maxim Integrated

The MAX6383LT41D3+ is a precision, low-power microprocessor (µP) supervisory circuit from Maxim Integrated designed to monitor power supplies in digital systems. This device ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6383LT41D3+ is particularly well-suited for battery-powered electronics where extended battery life and reliability are critical.

Key Features

  • Voltage Monitoring: The MAX6383LT41D3+ keeps a watchful eye on the system voltage, providing a reset signal to the host processor whenever the monitored voltage falls below the factory-set reset threshold of 4.125V. This feature is essential for preventing erratic system behavior caused by undervoltage conditions.
  • Low Power Consumption: With its low quiescent current draw, this supervisory circuit helps to maximize battery life, making it an excellent choice for portable and energy-sensitive applications.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to initiate a system reset, providing designers with flexibility and control over system reset events.
  • Reset Timeout: The device offers a fixed reset timeout period, ensuring that the system has ample time to return to a stable operating state before the reset signal is deasserted.

Applications

The MAX6383LT41D3+ is versatile and can be used across a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Medical Equipment

Package and Reliability

Enclosed in a compact 6-pin SOT23 package, the MAX6383LT41D3+ is designed for space-constrained applications. Its robust design ensures reliable operation over the extended temperature range of -40°C to +125°C, making it suitable for harsh environments.

In summary, the MAX6383LT41D3+ from Maxim Integrated is a feature-rich, reliable supervisory circuit that provides essential protection for digital systems, ensuring proper operation through voltage monitoring and reset management. Its low power consumption and comprehensive feature set make it an ideal choice for a broad array of applications requiring dependable system monitoring and control.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1275 $63.8250
70+ $1.7452 $122.1640
105+ $1.6909 $177.5445
145+ $1.6366 $237.3070
185+ $1.5824 $292.7440
245+ $1.4183 $347.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess