EN
  • EN
  • DE

MAX638ACSA-TG068

Part No MAX638ACSA-TG068
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0011
Reference case SOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 715167-MAX638ACSA-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX638ACSA-TG068 CAD Model

Description

The MAX638ACSA-TG068 is a highly efficient, monolithic, step-down, switch-mode converter from Maxim Integrated designed to deliver a fixed output voltage from a wider input voltage range. This compact and versatile DC-DC converter is ideal for portable devices, where extended battery life is crucial, and space is at a premium.

Key Features

  • Input Voltage Range: The device can handle an input voltage range from 4.5V to 11V, making it suitable for a variety of applications, including those powered by standard 5V or 9V supplies.
  • Fixed Output Voltage: It provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of ICs and microcontrollers.
  • High Efficiency: Thanks to its switch-mode operation, the MAX638ACSA-TG068 offers high efficiency, which is critical for battery-powered devices, reducing heat generation and power loss.
  • Low Quiescent Current: The device features a low quiescent current, further conserving battery life when the load is light or in standby mode.
  • Compact Package: Packaged in an 8-pin SOIC, the MAX638ACSA-TG068 is designed for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features safeguard the device and the load from potential damage due to overheating or excessive current draw.

Applications

The MAX638ACSA-TG068 is suitable for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable instruments
  • Handheld consumer electronics
  • Embedded systems
  • Power supply modules

Conclusion

Maxim Integrated's MAX638ACSA-TG068 step-down DC-DC converter offers a blend of efficiency, reliability, and compactness, making it an excellent choice for designers looking to optimize their power management solutions. With its robust feature set and wide input voltage range, this converter is ready to power your next innovation in electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
Lowest to $1.9566
Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Infineon Technologies
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess