EN
  • EN
  • DE

MAX638AEPA

Part No MAX638AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description +5V/Adjustable CMOS Step-down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214538-MAX638AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX638AEPA CAD Model

Description

Product Overview: MAX638AEPA

The MAX638AEPA is a high-performance, CMOS, pulse-width-modulated (PWM) step-down DC-DC converter manufactured by Maxim Integrated. Designed to provide a highly efficient power management solution, the MAX638AEPA is suited for a wide range of applications, including but not limited to portable devices, microprocessors, and battery-powered equipment.

Key Features

  • Adjustable Output Voltage: This versatile component allows users to adjust the output voltage to meet their specific application requirements, ensuring a flexible design solution.
  • High Efficiency: The MAX638AEPA is engineered for maximum power efficiency, which helps to extend battery life in portable applications and reduces heat generation in all systems.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it ideal for power-sensitive devices.
  • Wide Input Voltage Range: It can operate with input voltages from 4.5V to 16V, accommodating a variety of power sources and conditions.
  • Frequency Operation: The device operates at a switching frequency of 125kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.

Applications

The MAX638AEPA's robust feature set makes it suitable for a diverse array of applications, including:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Microprocessor Power Supplies
  • Telecommunications
  • Consumer Electronics

Package and Reliability

The MAX638AEPA comes in an 8-pin DIP (Dual In-line Package), which is known for its ease of handling and straightforward PCB (Printed Circuit Board) mounting process. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

Maxim Integrated's MAX638AEPA stands out as a reliable and efficient solution for designers looking to implement a step-down DC-DC converter in their systems. Its combination of flexibility, efficiency, and compact design, along with Maxim's reputation for quality, makes it a smart choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess