EN
  • EN
  • DE

MAX6397LATA+T

Part No MAX6397LATA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC SW OVERVOLT PROT 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 207488-MAX6397LATA+T
Ultra Librarian 3D Model Ultra Librarian MAX6397LATA+T CAD Model

Description

Product Overview: MAX6397LATA+T

The MAX6397LATA+T from Maxim Integrated is a robust, high-precision overvoltage and undervoltage protection device designed to safeguard sensitive electronics against harmful voltage fluctuations. This component is part of Maxim's extensive range of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Voltage Protection: The device offers precise overvoltage protection (OVP) and undervoltage protection (UVP) to ensure that the supply voltage remains within safe operating limits.
  • Adjustable Settings: Designers can configure the voltage thresholds according to the specific needs of their application, providing a versatile solution for a variety of systems.
  • Low Quiescent Current: With its low quiescent current, the MAX6397LATA+T is an energy-efficient choice for battery-powered devices.
  • Fast Response Time: The device reacts quickly to overvoltage and undervoltage conditions, minimizing the risk of damage to the connected components.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • Compact Package: Supplied in a small, 8-pin TDFN package, the MAX6397LATA+T saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX6397LATA+T is versatile enough to be used in a wide array of applications, including:

  • Automotive systems
  • Industrial equipment
  • Portable/battery-powered devices
  • Telecommunications infrastructure
  • Computing platforms

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX6397LATA+T is no exception. It is manufactured to meet the stringent requirements of various industries, ensuring dependable performance even in the most challenging conditions.

For engineers and designers looking for a reliable solution to protect their electronic systems from voltage anomalies, the MAX6397LATA+T from Maxim Integrated is an excellent choice that combines advanced protection features with a compact footprint and energy efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
NXP / Nexperia
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4123 $53.6492
10+ $11.0050 $110.0500
15+ $10.6611 $159.9165
20+ $10.3172 $206.3440
26+ $9.9733 $259.3058
34+ $8.9416 $304.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess