EN
  • EN
  • DE

MAX6397LATA

Part No MAX6397LATA
Manufacturer Maxim Integrated
Description Overvoltage Protection Switch/Limiter Controllers Operate Up to 72V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214546-MAX6397LATA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6397LATA CAD Model

Description

Maxim Integrated MAX6397LATA Overvoltage Protection Controller

The MAX6397LATA from Maxim Integrated is a highly sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This advanced component is ideal for applications that demand reliable protection and consistent performance, such as automotive systems, industrial controls, and sensitive electronic equipment.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to specific application requirements.
  • Fast Response Time: With a rapid response time, the MAX6397LATA quickly reacts to overvoltage conditions, ensuring that connected components are promptly protected from potential damage.
  • Low Quiescent Current: The low quiescent current draw of the device makes it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: Accommodating a broad range of operating voltages, this controller is versatile and can be used in various system configurations.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an extra layer of protection, preventing the device from overheating during extreme conditions.

Applications

  • Automotive Electronics
  • Industrial Systems
  • Portable Devices
  • Telecommunication Infrastructure

Technical Specifications

  • Package Type: 8-Pin TDFN-EP
  • Operating Temperature Range: -40°C to +125°C
  • Overvoltage Lockout (OVLO) Adjustable Threshold
  • Under-voltage Lockout (UVLO) Protection

The MAX6397LATA overvoltage protection controller from Maxim Integrated is a compact and efficient solution for safeguarding sensitive electronic circuits. Its advanced features and robust design make it a top choice for engineers looking to enhance the reliability and longevity of their systems. Whether deployed in automotive environments or integrated into portable devices, this component delivers the protection needed to withstand harsh electrical disturbances and maintain operational integrity.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess