EN
  • EN
  • DE

MAX6398ATT+T

Part No MAX6398ATT+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC SW OVERVOLT PROT 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 1
Applications General
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 705491-MAX6398ATT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6398
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6398ATT+T CAD Model

Description

Maxim Integrated MAX6398ATT+T Voltage Supervisor IC

The Maxim Integrated MAX6398ATT+T is a compact, highly efficient voltage supervisor IC designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low power consumption, making it an ideal choice for portable and battery-powered applications. The MAX6398ATT+T ensures that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate within their specified voltage ranges, enhancing system stability and safety.

This voltage supervisor IC features a factory-trimmed reset threshold voltage, which allows it to monitor undervoltage (UV) and overvoltage (OV) conditions. Upon detecting a voltage that is out of the predefined safe operating range, the MAX6398ATT+T asserts a reset signal to prevent system errors. The reset signal remains active until the monitored voltage returns to an acceptable level, plus a reset timeout period to ensure system stability.

The MAX6398ATT+T comes in a small, 6-pin TDFN package, which is ideal for space-constrained applications. Its tiny footprint does not compromise its performance, as it boasts a low quiescent current of just 1.2µA, contributing to extended battery life in portable devices. The device operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments and industrial applications.

Key features of the MAX6398ATT+T include:

  • Factory-trimmed reset threshold voltage for precise monitoring
  • Low quiescent current of 1.2µA for power efficiency
  • Manual reset input for system testing and reset control
  • Power supply transient immunity for reliable operation
  • Wide operating temperature range for versatility in different environments
  • Compact 6-pin TDFN package for space-saving designs

This voltage supervisor is an excellent choice for automotive systems, consumer electronics, medical devices, and any other application where power supply integrity is critical. The MAX6398ATT+T's combination of features ensures that it can provide the necessary protection and control for sophisticated electronic systems while maintaining a minimal footprint and power consumption.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8497 $63.3988
8+ $13.0049 $104.0392
12+ $12.5985 $151.1820
17+ $12.1921 $207.2657
22+ $11.7857 $259.2854
29+ $10.5665 $306.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,001 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess