EN
  • EN
  • DE

NP2600SBT3G

Part No NP2600SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 220V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 300V
Voltage - Off State 220V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 52pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083317-NP2600SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP2600SBT3G CAD Model

Description

Product Overview: NP2600SBT3G

The NP2600SBT3G is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in the electronic components industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features

  • High Current Capability: Engineered to handle significant current levels, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: Ensures efficient operation with minimal power loss, contributing to the overall efficiency of the electronic system.
  • Fast Switching Speed: Offers rapid transition between on and off states, which is crucial for high-frequency applications.
  • Robust Thermal Performance: Designed to operate reliably over a wide temperature range, ensuring stability in various working conditions.
  • Surface Mount Package: Comes in a compact, surface-mountable form factor, facilitating easy integration into printed circuit boards (PCBs) and saving valuable board space.

Applications

The NP2600SBT3G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Computer and Server Power Supplies

Quality and Reliability

ON Semiconductor's NP2600SBT3G is manufactured with strict quality control standards, ensuring that each device meets the company's high reliability benchmarks. It is designed for longevity and consistent performance, giving designers and engineers the confidence to integrate this component into their critical designs.

Environmental Compliance

The NP2600SBT3G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these standards, the product helps reduce the use of hazardous substances in electronics, making it a more eco-friendly choice for manufacturers and consumers alike.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 80A SMB
Lowest to $0.2247
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess