EN
  • EN
  • DE

NP0640SBT3G

Part No NP0640SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 58V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 129pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083274-NP0640SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0640SBT3G CAD Model

Description

The NP0640SBT3G is a state-of-the-art power transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is tailored for a variety of applications, including but not limited to power management, switching, and amplification in electronic devices.

Key Features

  • High Current Capacity: This power transistor is capable of handling high current loads, making it suitable for heavy-duty operations in power circuits.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage, which results in reduced power loss and increased efficiency during operation.
  • Fast Switching Speed: The NP0640SBT3G is designed for fast switching applications, providing quick response times that are essential for high-frequency circuits.
  • Compact Size: The device comes in a small surface-mount package, allowing for efficient use of PCB space, which is critical in modern compact electronic designs.
  • Robust Thermal Performance: With excellent thermal characteristics, this power transistor can operate reliably over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The NP0640SBT3G is versatile and can be used in a range of electronic applications. Some of the common applications include:

  • DC-DC converters
  • Power supply regulators
  • Motor controllers
  • Automotive modules
  • LED lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NP0640SBT3G is produced using industry-leading manufacturing processes, ensuring both high reliability and performance. It is designed to meet stringent industry standards, providing a robust solution for your power transistor needs.

Environmental Compliance

Adhering to environmental regulations, the NP0640SBT3G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and safe manufacturing practices.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess