EN
  • EN
  • DE

PH5502B2NA1-E4

Part No PH5502B2NA1-E4
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Ambient Illuminance Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1237204-PH5502B2NA1-E4
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH5502B2NA1-E4 CAD Model

Description

The PH5502B2NA1-E4 is an N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is optimized for high-efficiency power conversion and load switching applications, featuring low on-resistance and fast switching speeds. It's often utilized in DC-DC converters and power management systems.

Applications:

  • DC-DC Converters: Used as a switching element in step-up, step-down, and inverting DC-DC converters.
  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management: Implementing power management functions in portable devices and other electronic systems.
  • Motor Control: Driving small DC motors in various applications.

Features:

  • N-Channel MOSFET: Suitable for a variety of switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Surface Mount Package: Available in a small surface mount package for high-density PCB designs.
  • Halogen-Free: Environmentally friendly due to its halogen-free construction.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving efficiency and reducing heat generation.
  • Simplified Design: Logic-level gate drive simplifies the interface with control circuitry.
  • Compact Size: Surface mount package saves board space.
  • Extended Battery Life: High efficiency contributes to longer battery life in portable applications.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 30V

Gate-Source Voltage (VGS): ±20V

Continuous Drain Current (ID): Varies depending on the datasheet and test conditions (Consult datasheet).

On-Resistance (RDS(on)): Varies depending on the gate voltage (Consult datasheet).

Package Type: SOP-8

Consult the official datasheet for precise specifications.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9912 $59.9560
12+ $9.8383 $118.0596
19+ $9.5311 $181.0909
26+ $9.2238 $239.8188
33+ $8.9166 $294.2478
44+ $7.9938 $351.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess