EN
  • EN
  • DE

NP1500SBT3G

Part No NP1500SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 140V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 180V
Voltage - Off State 140V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 70pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083298-NP1500SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1500SBT3G CAD Model

Description

The NP1500SBT3G from ON Semiconductor is a high-performance, surface-mount Thyristor Surge Protective Device (TSPD), designed to protect electronic circuits from overvoltage transients and surge events. This robust component is an essential part of any circuit where reliable protection against voltage spikes is crucial for the longevity and functionality of electronic devices.

Key Features

  • Transient Protection: The NP1500SBT3G is capable of handling surge currents up to 1500W, providing a shield against high energy transients caused by lightning, inductive load switching, and other sources of electrical noise.
  • Low Voltage Overshoot: It exhibits a low voltage overshoot during operation, ensuring that the protected components are not exposed to excessive voltage even when the TSPD is active.
  • Fast Response Time: With a rapid response time, the NP1500SBT3G quickly reacts to overvoltage conditions, minimizing the risk of damage to sensitive electronic components.
  • Surface-Mount Package: The device comes in a compact SMB (DO-214AA) package, allowing for efficient use of PCB space and easy integration into a variety of electronic systems.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The NP1500SBT3G is ideal for a range of applications where surge protection is critical. These include:

  • Telecommunication equipment
  • Industrial control systems
  • Power supply units
  • Consumer electronics
  • Automotive electronics

Technical Specifications

The device is characterized by a breakdown voltage of 6.8 Volts and a maximum clamping voltage of 10.5 Volts. It can handle a peak pulse current (Ipp) of 1500W for 10/1000µs surge events. Additionally, the NP1500SBT3G is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Conclusion

The NP1500SBT3G from ON Semiconductor is a reliable and efficient solution for protecting electronic circuits from damaging voltage transients. Its robust design, combined with its fast response time and low overshoot, make it a preferred choice for engineers and designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
The CR range of protectors are based on the proven technology of the T10 thyristor product
Need more? Email Us
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess