EN
  • EN
  • DE

NP2300SBT3G

Part No NP2300SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 190V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 56pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083314-NP2300SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP2300SBT3G CAD Model

Description

The NP2300SBT3G is a cutting-edge P-Channel MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, offering efficient power management and control in a compact SOT-23 package.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages.
  • High Current Capacity: With a continuous drain current of -1.2 A, the NP2300SBT3G can handle significant current, making it ideal for a wide range of applications.
  • Low On-Resistance: A low RDS(on) reduces power loss and improves overall efficiency, which is crucial for power-sensitive designs.
  • Enhanced Durability: The device is designed with a robust structure that provides enhanced electrostatic discharge (ESD) protection, ensuring long-term reliability.
  • Energy-Efficient: By minimizing conduction losses, the NP2300SBT3G contributes to energy savings in electronic systems.

Applications

The NP2300SBT3G is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • Portable Electronic Devices
  • DC/DC Converters

Specifications

Parameter Value Package SOT-23 Drain-Source Voltage (V<sub>DS) -20 V Gate-Source Voltage (V<sub>GS) ±8 V Continuous Drain Current (I<sub>D) -1.2 A Power Dissipation (P<sub>D) 0.35 W RDS(on) 320 mΩ @ V<sub>GS = -4.5 V

Conclusion

The NP2300SBT3G from ON Semiconductor exemplifies the company's commitment to providing high-quality, reliable components for today's energy-conscious electronic industry. With its superior performance and efficient design, this P-Channel MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess