EN
  • EN
  • DE

PESD5V0L2UU

Part No PESD5V0L2UU
Manufacturer NXP / Nexperia
Description Low capacitance unidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237030-PESD5V0L2UU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L2UU CAD Model

Description

Overview of NXP's PESD5V0L2UU Low-Capacitance ESD Protection Diode

The PESD5V0L2UU from NXP Semiconductors is a state-of-the-art, ultra-low capacitance Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD pulses. This bidirectional ESD protection diode is specifically tailored for applications that demand minimal signal distortion and maximum signal integrity.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.65 pF, the PESD5V0L2UU ensures high signal integrity, making it ideal for protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • ESD Protection: It offers robust ESD protection up to 25 kV, well exceeding the IEC 61000-4-2 standard, which specifies ESD immunity requirements.
  • Small Package: The ultra-small SOT-23 package is perfect for space-constrained applications, allowing for efficient use of PCB real estate.
  • Fast Response Time: The PESD5V0L2UU reacts swiftly to ESD strikes, providing immediate protection to sensitive circuitry.
  • Low Clamping Voltage: The low clamping voltage of the device ensures that the protected ICs are not exposed to high voltage levels during ESD events.

Applications

The PESD5V0L2UU is suitable for a wide range of applications where ESD protection is critical. Its low capacitance makes it particularly well-suited for:

  • High-speed data lines
  • USB 2.0 power and data lines
  • HDMI 1.3 and 1.4 interfaces
  • Mobile handsets and digital cameras
  • Notebook and desktop computers
  • Portable electronics

Advantages

The PESD5V0L2UU offers numerous advantages for designers looking to enhance the ESD resilience of their systems. Its low capacitance ensures that signal quality is maintained, while its small footprint allows for design flexibility. Additionally, the high level of ESD protection provided by the device helps to extend the lifespan of the end product by preventing damage from common ESD events.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0860 $50.3100
1,420+ $0.0705 $100.1100
2,200+ $0.0683 $150.2600
3,030+ $0.0661 $200.2830
3,915+ $0.0639 $250.1685
5,240+ $0.0573 $300.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess