EN
  • EN
  • DE

MAX6425UK46+T

Part No MAX6425UK46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX6425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6425UK46T, MAX6425UK46+T-ND, MAX6425UK46+TCT, MAX6425UK46+TTR, MAX6425UK46+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882241-MAX6425UK46+T
Ultra Librarian 3D Model Ultra Librarian MAX6425UK46+T CAD Model

Description

Maxim Integrated MAX6425UK46+T Voltage Detector

The MAX6425UK46+T is a high-quality voltage detector designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision device is engineered to monitor voltages, providing a reliable solution for systems that require voltage supervision to ensure stable and secure operation.

The MAX6425UK46+T belongs to a family of microprocessor (µP) supervisory circuits that are tailored to prevent system failures during power-up, power-down, and brown-out conditions. By monitoring the supply voltage of digital systems, it can assert a reset signal to the processor when the monitored voltage falls below a predefined threshold, safeguarding the system from unpredictable behavior or data corruption.

This voltage detector comes in a compact SOT-23 package, making it suitable for space-constrained applications. It features a fixed-sense threshold voltage of 4.6V, which is ideal for 5V systems. The reset output from the MAX6425UK46+T remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold, ensuring that the system has adequate time to stabilize before resuming operation.

Key features of the MAX6425UK46+T include:

  • Compact SOT-23 package for space-saving designs
  • Fixed threshold voltage of 4.6V tailored for 5V-powered circuits
  • Low supply current, making it energy-efficient for portable applications
  • Immune to short V_CC transients to avoid false triggering
  • Factory-trimmed reset threshold for high accuracy
  • Minimum 140ms reset timeout period to ensure system stability

This voltage detector is commonly used in microprocessor systems, computers, controllers, and intelligent instruments where precise voltage monitoring is critical. With its robust design and high reliability, the MAX6425UK46+T is an excellent choice for designers looking to enhance the operational safety of their digital systems.

Maxim Integrated's commitment to quality ensures that the MAX6425UK46+T voltage detector meets the stringent requirements of various industrial, communication, and consumer electronics applications, providing a dependable solution for voltage supervision tasks.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess