EN
  • EN
  • DE

MAX6426UK39+T

Part No MAX6426UK39+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 3.90V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073840-MAX6426UK39+T
Ultra Librarian 3D Model Ultra Librarian MAX6426UK39+T CAD Model

Description

Maxim Integrated MAX6426UK39+T Voltage Detector

The Maxim Integrated MAX6426UK39+T is a highly precise, low-power voltage detector designed for a variety of applications that require voltage monitoring with minimal power consumption. This compact device is part of Maxim's family of microprocessor (µP) supervisory circuits that provide a reliable solution for monitoring power supplies in µP and digital systems. It ensures that the system's voltage levels remain within specific thresholds, thereby protecting the system from improper operation at low voltages.

Encased in a small SOT-23 package, the MAX6426UK39+T is optimized for space-constrained applications. It operates over a wide voltage range and has a preset threshold voltage of 3.9V, making it suitable for monitoring 3.3V power supplies and other voltage rails close to this threshold. The detector provides a reset output, which remains asserted for a minimum reset timeout period after V<sub>CC rises above the reset threshold. This feature ensures that the system has sufficient time to stabilize before the processor starts or resumes operation.

One of the key features of the MAX6426UK39+T is its low power consumption, drawing a quiescent current of only 1.2µA (typical), which is ideal for battery-operated and portable devices where power efficiency is critical. Additionally, the device offers excellent temperature stability and low supply current, further enhancing its reliability in demanding environments.

The MAX6426UK39+T also includes a manual reset input, which provides a means to trigger a system reset externally. This is useful for implementing a push-button reset function or for connecting to other system components that may require a manual reset capability.

With its built-in hysteresis, the voltage detector prevents rapid on/off cycling due to transient noise, ensuring stable operation. The device is also fully specified over the -40°C to +125°C extended temperature range, which allows it to perform reliably in industrial and automotive applications that experience extreme temperature variations.

In summary, the Maxim Integrated MAX6426UK39+T voltage detector is a versatile, low-power, and reliable solution for system voltage monitoring. Its features make it an excellent choice for applications ranging from battery-powered devices to automotive and industrial systems where accurate voltage detection is crucial for system integrity and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess