EN
  • EN
  • DE

MAX6457UK03C+T

Part No MAX6457UK03C+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705592-MAX6457UK03C+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6457UK03C+T CAD Model

Description

Maxim Integrated MAX6457UK03C+T Voltage Monitor

The Maxim Integrated MAX6457UK03C+T is a highly precise, low-power voltage monitor designed to ensure the stability and reliability of electronic systems. It is particularly well-suited for portable and battery-powered applications where power conservation is critical. This voltage monitor is part of Maxim's extensive line of power-supply and battery-management integrated circuits that are engineered to provide efficient solutions for complex power challenges.

With its tiny SOT23 package, the MAX6457UK03C+T is ideal for space-constrained applications. It offers a factory-trimmed reset threshold voltage of 3.0V, which makes it an excellent choice for monitoring 3.3V power supplies and ensuring that they remain within their designated operational range. The device features a manual reset input, which allows designers to incorporate a user-initiated reset function, enhancing the system's control and flexibility.

The MAX6457UK03C+T boasts a low quiescent current of only 5.5µA, which is beneficial for prolonging battery life in portable devices. Additionally, it provides a reset timeout period of 140ms (min), ensuring that the system has sufficient time to stabilize before it resumes operation after a voltage fault condition. This feature helps prevent system crashes and erratic behavior that can occur if the supply voltage dips momentarily.

Another key feature of the MAX6457UK03C+T is its ability to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and across various industrial applications. The device also includes an open-drain reset output, which allows for a simple interface with other system components and enables wired-OR connections for additional flexibility.

In summary, the Maxim Integrated MAX6457UK03C+T is a robust and reliable voltage monitor that offers precision monitoring, low power consumption, and a compact form factor. Its features make it a versatile component for a wide range of applications, including portable devices, industrial controls, and any system that requires accurate voltage supervision to maintain operational integrity.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess