EN
  • EN
  • DE

MAX6501EUKP115+T

Part No MAX6501EUKP115+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705635-MAX6501EUKP115+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP115+T CAD Model

Description

Maxim Integrated MAX6501EUKP115+T Temperature Switch

The MAX6501EUKP115+T is a highly precise and reliable temperature switch from Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact temperature sensor is designed to provide a simple and efficient solution for thermal management within electronic systems.

The device comes in a small SOT-23 package, making it ideal for space-constrained applications where board real estate is at a premium. It operates over a wide temperature range, making it versatile for various applications, from industrial to consumer electronics.

One of the key features of the MAX6501EUKP115+T is its factory-set temperature threshold. The device triggers an output when the ambient temperature crosses 115°C. This function is particularly useful for systems that require an automatic response to prevent overheating, such as in CPU thermal protection, battery management systems, and other temperature-sensitive circuits.

The temperature switch provides a logic output that can directly interface with a microcontroller or other logic circuitry. The output is active-low and can be used to signal an alarm or to initiate a shutdown procedure when the temperature exceeds the specified threshold. This active-low output ensures that the system can respond even in the event of power supply issues, adding an extra layer of protection.

The MAX6501EUKP115+T also boasts low power consumption, which is critical for battery-powered devices where energy efficiency is paramount. Its supply voltage ranges from 2.7V to 5.5V, accommodating a variety of power sources and making it suitable for portable applications.

Overall, the Maxim Integrated MAX6501EUKP115+T temperature switch is an essential component for designers who need a reliable and easy-to-implement thermal protection mechanism. Its small size, precision temperature switching, and low power consumption make it an excellent choice for maintaining the integrity and performance of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0915 $60.9150
24+ $4.9988 $119.9712
36+ $4.8418 $174.3048
50+ $4.6858 $234.2900
64+ $4.5299 $289.9136
86+ $4.0610 $349.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess