EN
  • EN
  • DE

FCQ30A03L

Part No FCQ30A03L
Manufacturer Nihon Inter Electronics Corporation
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173634-FCQ30A03L
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCQ30A03L CAD Model

Description

The FCQ30A03L is a power MOSFET manufactured by Nihon Inter Electronics Corporation. This MOSFET is designed for high-efficiency switching applications, providing excellent performance in terms of on-resistance and gate charge. It is commonly used in power supplies, motor control, and other power management circuits.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Load switching
  • LED lighting drivers

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • High avalanche ruggedness
  • RoHS compliant

Benefits:

  • Improved energy efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion.
  • Reduced switching losses: Low gate charge and fast switching speed reduce switching losses at high frequencies.
  • Enhanced system reliability: High avalanche ruggedness protects the MOSFET from voltage spikes and transient events.
  • Simplified thermal management: Lower power dissipation due to reduced losses simplifies thermal design.

Additional Details:

Key specifications for the FCQ30A03L typically include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The datasheet provides detailed electrical characteristics, thermal resistance values, and package information necessary for proper circuit design. This MOSFET's performance is particularly advantageous in applications demanding high power density and efficiency.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess