EN
  • EN
  • DE

MAX6501UKP105

Part No MAX6501UKP105
Manufacturer Maxim Integrated
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214573-MAX6501UKP105
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP105 CAD Model

Description

Introducing the MAX6501UKP105 Temperature Sensor from Maxim Integrated

Maxim Integrated presents the MAX6501UKP105, a highly accurate and compact temperature sensor designed to meet the diverse needs of temperature monitoring in various applications. This precision sensor is an ideal solution for systems that require reliable temperature measurements with minimal design complexity.

Key Features

  • Temperature Range: The MAX6501UKP105 is engineered to operate over a wide temperature range, making it suitable for a variety of environments.
  • Accuracy: Offering exceptional accuracy, this sensor ensures precise temperature readings, which is crucial for maintaining system stability and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX6501UKP105 is optimized for low power consumption, extending the battery life of portable applications.
  • Compact SOT23 Package: The ultra-small 5-pin SOT23 package allows for easy integration into space-constrained designs without compromising on performance.
  • Simple Interface: With a straightforward digital output, this sensor can be easily interfaced with microcontrollers and other digital systems.

Applications

The MAX6501UKP105 is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable electronics
  • Industrial systems
  • Medical equipment
  • Environmental monitoring
  • Computer peripherals

Product Specifications

The MAX6501UKP105 temperature sensor operates with a supply voltage range from 2.7V to 5.5V, accommodating various system power requirements. Its digital output corresponds to a preset temperature threshold, which simplifies the design process by eliminating the need for analog-to-digital conversion. The device also features a low quiescent current, further reducing the overall power footprint of the systems it's integrated into.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6501UKP105, making it a smart choice for designers looking to incorporate temperature sensing capabilities into their next project with confidence and ease.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4112 $54.1120
23+ $4.4399 $102.1177
35+ $4.3012 $150.5420
49+ $4.1624 $203.9576
63+ $4.0237 $253.4931
84+ $3.6075 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,295 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess